Samtec Inc. Cable Assemblies MMSD-02-20-L-50.00-S-K

Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-02-20-L-50.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-02-20-L-50.00-S-K
Cable Assemblies MMSD-02-20-L-50.00-S-K
Mini-Mate Cable Assembly, 0.100 Pitch

Mini-Mate Cable Assembly, 0.100 Pitch

Buy Now
Cable Assy, 4P Idc Rcpt-Free End, 1.3M; Connector To Connector Samtec - 56Y0487 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Idc Rcpt-Free End, 1.3M; Connector To Connector Samtec
56Y0487
Cable Assy, 4P Idc Rcpt-Free End, 1.3M; Connector To Connector Samtec 56Y0487
CABLE ASSY, 4P IDC RCPT-FREE END, 1.3M; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:1.3m; Cable Length - Imperial:50" RoHS Compliant: Yes

CABLE ASSY, 4P IDC RCPT-FREE END, 1.3M; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:1.3m; Cable Length - Imperial:50" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-02-20-L-50.00-S-K 56Y0487
Product Name Cable Assemblies Cable Assy, 4P Idc Rcpt-Free End, 1.3M; Connector To Connector Samtec
Cable Length 4.27 ft (13 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details