Samtec Inc. Socket, 2.0Mm, Horiz, 1X33 Position; Connector Systems Samtec MMS-133-01-L-SH

Description
SOCKET, 2.0MM, HORIZ, 1X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, HORIZ, 1X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Horiz, 1X33 Position; Connector Systems Samtec - 11P5709 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X33 Position; Connector Systems Samtec
11P5709
Socket, 2.0Mm, Horiz, 1X33 Position; Connector Systems Samtec 11P5709
SOCKET, 2.0MM, HORIZ, 1X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X33 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P5709
Product Name Socket, 2.0Mm, Horiz, 1X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details