The Socket, 2.0Mm, Vert, 1X26 Position (part number 11P5630) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.0 mm and consists of 26 contacts arranged in a single row. The connector is through-hole mounted and is RoHS compliant. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. It has a current rating of 3.9 A per pin and operates within a temperature range of -55°C to +125°C when gold plated, or -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. Insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is also lead-free solderable and has a maximum SMT lead coplanarity of 0.15 mm. Additional options such as alignment pins and locking clips are available upon request.
2.00 mm Tiger Claw Skt Strip
SOCKET, 2.0MM, VERT, 1X26 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 26POS 0.079 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-126-01-L-SV | 11P5630 | MMS-126-01-L-SV |
| Product Name | Pin & Socket Connectors | Socket, 2.0Mm, Vert, 1X26 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |