Samtec Inc. Pin & Socket Connectors MMS-125-01-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-125-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-125-01-L-SV
Pin & Socket Connectors MMS-125-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Conn Sckt Strp Skt 25 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 84AC2139 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 25 Pos 2Mm Sldr St Th Rohs Compliant Samtec
84AC2139
Conn Sckt Strp Skt 25 Pos 2Mm Sldr St Th Rohs Compliant Samtec 84AC2139
CONN SCKT STRP SKT 25 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 25 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 2.0Mm, Vert, 1X25 Position; Connector Systems Samtec - 11P5614 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X25 Position; Connector Systems Samtec
11P5614
Socket, 2.0Mm, Vert, 1X25 Position; Connector Systems Samtec 11P5614
SOCKET, 2.0MM, VERT, 1X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 1X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-125-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-125-01-L-SV
CONN RCPT 25POS 0.079 GOLD PCB

CONN RCPT 25POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-125-01-L-SV 84AC2139 11P5614 MMS-125-01-L-SV
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 25 Pos 2Mm Sldr St Th Rohs Compliant Samtec Socket, 2.0Mm, Vert, 1X25 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers