Samtec Inc. Pin & Socket Connectors MMS-124-02-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-124-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-124-02-L-DV
Pin & Socket Connectors MMS-124-02-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 2X24 Position; Connector Systems Samtec - 11P5605 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X24 Position; Connector Systems Samtec
11P5605
Socket, 2.0Mm, Vert, 2X24 Position; Connector Systems Samtec 11P5605
SOCKET, 2.0MM, VERT, 2X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 2X24 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Vert, 2X24Way Rohs Compliant Samtec - 55AJ2664 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X24Way Rohs Compliant Samtec
55AJ2664
Socket, 2.0Mm, Vert, 2X24Way Rohs Compliant Samtec 55AJ2664
SOCKET, 2.0MM, VERT, 2X24WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, VERT, 2X24WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-124-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-124-02-L-DV
CONN RCPT 48POS 0.079 GOLD SMD

CONN RCPT 48POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-124-02-L-DV 11P5605 55AJ2664 MMS-124-02-L-DV
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 2X24 Position; Connector Systems Samtec Socket, 2.0Mm, Vert, 2X24Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers