The Win Source Electronics part number 1089610-MMS-122-01-L
2.00 mm Tiger Claw Skt Strip
Win Source Part Number: 1089610-MMS-122-01-L
Category: Connectors, Interconnects>Rectan
Series: MMS
Number of Positions: 44
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SQW-120-01-L-D; MMS-120-01-L-DV; MMS-117-01-L-DV; 79107-7021; 87264-4452; 63453-134LFMMS-122-0
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1228-22
Base Product Number: MMS-122
CONN RCPT 44POS 0.079 GOLD PCB Product overview: MMS-122-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-122-01-L-DV can be used for catalog matching and distributor lookup.
CONN RCPT 44POS 0.079 GOLD PCB
SOCKET, 2.0MM, VERT, 2X22 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-122-01-L-DV | 1089610-MMS-122-01-L-DV | 1803564 | 315-MMS-122-01-L-DV | MMS-122-01-L-DV | 11P5573 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Vert, 2X22 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through hole | Through Hole | Through Hole Mount |