Samtec Inc. Terminals MMS-122-01-L-DH-25

Description
Discrete Wire Terminal Strip, 1.00 mm Pi
Request a Quote
Description
Discrete Wire Terminal Strip, 1.00 mm Pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MMS-122-01-L-DH-25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Discrete Wire Terminal Strip, 1.00 mm Pi

Discrete Wire Terminal Strip, 1.00 mm Pi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MMS-122-01-L-DH-25
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details