Samtec Inc. PCB Sockets MMS-120-01-L-SV

Description
2.00 mm Tiger Claw Socket Strip
Request a Quote
Description
2.00 mm Tiger Claw Socket Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Vert, 1X20 Position (part number 11P5545) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2.0 mm pitch and is part of the MMS series. The socket has a current rating of 3.9 A per pin and operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for either tin or gold plating over nickel. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and supports lead-free soldering. It is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Vert, 1X20 Position (part number 11P5545) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2.0 mm pitch and is part of the MMS series. The socket has a current rating of 3.9 A per pin and operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for either tin or gold plating over nickel. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and supports lead-free soldering. It is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803954 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803954
PCB Sockets 1803954
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1803576 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803576
PCB Sockets 1803576
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Pin & Socket Connectors - MMS-120-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-120-01-L-SV
Pin & Socket Connectors MMS-120-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 1X20 Position; Connector Systems Samtec - 11P5545 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X20 Position; Connector Systems Samtec
11P5545
Socket, 2.0Mm, Vert, 1X20 Position; Connector Systems Samtec 11P5545
SOCKET, 2.0MM, VERT, 1X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 1X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803954 MMS-120-01-L-SV 11P5545
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.0Mm, Vert, 1X20 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details