Samtec Inc. Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec MIT-076-01-L-D

Description
HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec - 85T5598 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
85T5598
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec 85T5598
HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5598
Product Name Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products