Samtec Inc. SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY MECT-110-01-M-D-RA1

Description
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY
Description
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY

Suppliers

Company
Product
Description
Supplier Links
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY - 680-MECT-110-01-M-D-RA1 - Utmel Electronic Limited
Hong Kong, China
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY
680-MECT-110-01-M-D-RA1
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY 680-MECT-110-01-M-D-RA1
SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY

SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Transceivers
Product Number 680-MECT-110-01-M-D-RA1
Product Name SMT 0.80MM TRANSCEIVER INTERFACE 2X10WAY
Operating Temperature -55.0 C (-67.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details