Samtec Inc. Systemboard MECT-110-01-M-D-RA1-TR

Description
Manufacturer: AMIS Category: Systemboard Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Termination: Solder Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Systemboard Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Termination: Solder Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Systemboard -  - Win Source Electronics
Laguna Hills, CA, United States
Systemboard
Systemboard
Manufacturer: AMIS Category: Systemboard Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Termination: Solder Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Manufacturer: AMIS
Category: Systemboard
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Termination: Solder
Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215D-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® J1900
Power Connectors ATX
Processor Speed 2 GHz
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
 - IMBI-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® 32/45nm Core i7/i5,
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details