Samtec Inc. Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec LTH-050-01-G-D-A-K-TR

Description
MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec - 96AH1166 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec
96AH1166
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec 96AH1166
MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec - 50AJ8281 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec
50AJ8281
Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec 50AJ8281
MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 100POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LTH-050-01-G-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LTH-050-01-G-D-A-K-TR
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 96AH1166 LTH-050-01-G-D-A-K-TR
Product Name Mezzanine Conn, Header, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details