Blue Coding Pin (Female) - Type II Dry is a voltage key for the IBC 320 Industrial Battery Connector series, used to identify and prevent mismatched connections in female sockets. It is part of a color-coded system that includes grey, green, blue, and red coding pins for different voltage and environmental classifications. The IBC 320 series features a modular cartridge design with IP68-rated protection when mated, strain relief for power and signal wires, and support for up to 10 auxiliary signals. The connector is available in plug/receptacle or panel-mount configurations and enables tool-less contact replacement. The coding pin operates within the series' standardized voltage keying system.
Blue Coding Pin (Female) – Type II Dry
DIN FEMALE BLUE VOLTAGE KEY 160A
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 160-22F | 2243-160-22F-ND |
| Product Name | Blue Coding Pin (Female) – Type II Dry | Rectangular Connector Accessories |
| Connector Type | DIN Connector | Rectangular Connectors, Heavy Duty |