Samtec Inc. PCB Headers LSS-150-02-L-DV-A

Description
CONN SELF-MATE 100POS SMD GOLD
Request a Quote Datasheet
Description
CONN SELF-MATE 100POS SMD GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000342 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000342
PCB Headers 2000342
CONN SELF-MATE 100POS SMD GOLD

CONN SELF-MATE 100POS SMD GOLD

Supplier's Site
PCB Headers - 2000343 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000343
PCB Headers 2000343
CONN SELF-MATE 100POS SMD GOLD

CONN SELF-MATE 100POS SMD GOLD

Supplier's Site
Socket, 0.635Mm, 100 Position; Mezzanine Connector Type Samtec - 85T5370 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 100 Position; Mezzanine Connector Type Samtec
85T5370
Socket, 0.635Mm, 100 Position; Mezzanine Connector Type Samtec 85T5370
SOCKET, 0.635MM, 100 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 0.635MM, 100 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Hermaphroditic, 100Pos, 2Row; Pitch Spacing Samtec - 85AC1908 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hermaphroditic, 100Pos, 2Row; Pitch Spacing Samtec
85AC1908
Conn, Hermaphroditic, 100Pos, 2Row; Pitch Spacing Samtec 85AC1908
CONN, HERMAPHRODITIC, 100POS, 2ROW; Pitch Spacing:0.635mm; No. of Contacts:100Contacts ; Gender:Hermaphroditi c; Product Range:LSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

CONN, HERMAPHRODITIC, 100POS, 2ROW; Pitch Spacing:0.635mm; No. of Contacts:100Contacts; Gender:Hermaphroditic; Product Range:LSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-150-02-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-150-02-L-DV-A
CONN SELF-MATE 100POS SMD GOLD

CONN SELF-MATE 100POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000342 85T5370 85AC1908 LSS-150-02-L-DV-A
Product Name PCB Headers Socket, 0.635Mm, 100 Position; Mezzanine Connector Type Samtec Conn, Hermaphroditic, 100Pos, 2Row; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data