Samtec Inc. Conn, Hermaphroditic, 40Pos, 0.635Mm; Mezzanine Connector Type Samtec LSS-120-01-L-DV-A-K

Description
CONN, HERMAPHRODITIC, 40POS, 0.635MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONN, HERMAPHRODITIC, 40POS, 0.635MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hermaphroditic, 40Pos, 0.635Mm; Mezzanine Connector Type Samtec - 40AC1893 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hermaphroditic, 40Pos, 0.635Mm; Mezzanine Connector Type Samtec
40AC1893
Conn, Hermaphroditic, 40Pos, 0.635Mm; Mezzanine Connector Type Samtec 40AC1893
CONN, HERMAPHRODITIC, 40POS, 0.635MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, HERMAPHRODITIC, 40POS, 0.635MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-120-01-L-DV-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-120-01-L-DV-A-K
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC1893 LSS-120-01-L-DV-A-K
Product Name Conn, Hermaphroditic, 40Pos, 0.635Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data