.050 LP Array High-Speed High-Density Lo
CONN ARRAY PLUG 320POS SMD GOLD Product overview: LPAM-40-01.5-S-08-2-
CONN, ARRAY MALE, 320POS, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts
CONN, ARRAY MALE, 320POS, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LPAM-40-01.5-S-08-2-K-TR | 308-LPAM-40-01.5-S-08-2-K-TR | 73Y6795 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Conn, Array Male, 320Pos, 1.27Mm; Mezzanine Connector Type Samtec |
| Voltage Rating | 250 volts |