Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991018-LCW-103-09-S-
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 3
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): 70543-0002; 90120-0763; 5-146280-3; 22-28-4030; TSW-103-07-L-S; HTSW-103-07-L-SLCW-1
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991018-LCW-103-09-S-S-230-RA |
| Product Name | OEM Parts - OEM Parts (J - L) - LCW-103-09-S-S-230-RA |