Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 64 Position; Product Range Samtec LBS-132-B-T-D

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Product Range:LBS Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Product Range:LBS Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 64 Position; Product Range Samtec - 84T0599 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 64 Position; Product Range Samtec
84T0599
Stacking Header, 2.54Mm, Vertical Through Hole, 64 Position; Product Range Samtec 84T0599
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Product Range:LBS Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Product Range:LBS Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0599
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 64 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DDR4 SMT - 10145891-0320113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details