Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 31 Position; Product Range Samtec LBS-131-A-G-S

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 31 POSITION; Product Range:LBS Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 31 POSITION; Product Range:LBS Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 31 Position; Product Range Samtec - 84T0593 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 31 Position; Product Range Samtec
84T0593
Stacking Header, 2.54Mm, Vertical Through Hole, 31 Position; Product Range Samtec 84T0593
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 31 POSITION; Product Range:LBS Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 31 POSITION; Product Range:LBS Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0593
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 31 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV13405L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details