Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec LBS-130-B-T-S

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec - 84T0588 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec
84T0588
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec 84T0588
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0588
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH21205L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102387-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7203 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details