Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 29 Position; Product Range Samtec LBS-129-B-G-S

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 29 POSITION; Product Range:LBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 29 POSITION; Product Range:LBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 29 Position; Product Range Samtec - 84T0584 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 29 Position; Product Range Samtec
84T0584
Stacking Header, 2.54Mm, Vertical Through Hole, 29 Position; Product Range Samtec 84T0584
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 29 POSITION; Product Range:LBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 29 POSITION; Product Range:LBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0584
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 29 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 450mm, single-end - G125-FW20450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - 102154-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8490 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details