Amphenol Communications Solutions Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions 10052837-101LF

Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8490 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions
63T8490
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions 63T8490
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 96 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8490
Product Name Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7179 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details