Samtec Inc. Connector Housing, Rcpt, 30Pos, 1.27Mm; Product Range Samtec ISDF-15-D-S

Description
CONNECTOR HOUSING, RCPT, 30POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts
Description
CONNECTOR HOUSING, RCPT, 30POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 30Pos, 1.27Mm; Product Range Samtec - 96AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 30Pos, 1.27Mm; Product Range Samtec
96AH0998
Connector Housing, Rcpt, 30Pos, 1.27Mm; Product Range Samtec 96AH0998
CONNECTOR HOUSING, RCPT, 30POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts

CONNECTOR HOUSING, RCPT, 30POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96AH0998
Product Name Connector Housing, Rcpt, 30Pos, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details