Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPT1-115-01-S-D-RA

Description
Win Source Part Number: 1086228-IPT1-115-01- S-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPT1 Number of Positions: 30 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 775VAC, 1095VDC Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 10-89-7300; IPL1-115-01-S-D-K; TLW-115-05-G-D; HTSW-115-14-G-D-LL; 0015800309; 70246-3001IPT1-115-- 01-S-D-RA-; IPT1-115-01-S-D-RA.; IPT111501SDRA; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8107 Base Product Number: IPT1-115
Request a Quote Datasheet
Description
Win Source Part Number: 1086228-IPT1-115-01- S-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPT1 Number of Positions: 30 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 775VAC, 1095VDC Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 10-89-7300; IPL1-115-01-S-D-K; TLW-115-05-G-D; HTSW-115-14-G-D-LL; 0015800309; 70246-3001IPT1-115-- 01-S-D-RA-; IPT1-115-01-S-D-RA.; IPT111501SDRA; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8107 Base Product Number: IPT1-115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1086228-IPT1-115-01-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1086228-IPT1-115-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1086228-IPT1-115-01-S-D-RA
Win Source Part Number: 1086228-IPT1-115-01- S-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPT1 Number of Positions: 30 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 775VAC, 1095VDC Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 10-89-7300; IPL1-115-01-S-D-K; TLW-115-05-G-D; HTSW-115-14-G-D-LL; 0015800309; 70246-3001IPT1-115-- 01-S-D-RA-; IPT1-115-01-S-D-RA.; IPT111501SDRA; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8107 Base Product Number: IPT1-115

Win Source Part Number: 1086228-IPT1-115-01-S-D-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini Mate® IPT1
Number of Positions: 30
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 775VAC, 1095VDC
Material Flammability Rating: UL94 V-0
Standard Package: 14
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.090" (2.29mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.155" (3.94mm)
Alternative Parts (Cross-Reference): 10-89-7300; IPL1-115-01-S-D-K; TLW-115-05-G-D; HTSW-115-14-G-D-LL; 0015800309; 70246-3001IPT1-115--01-S-D-RA-; IPT1-115-01-S-D-RA.; IPT111501SDRA;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8107
Base Product Number: IPT1-115

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1086228-IPT1-115-01-S-D-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 775 volts
Current Rating 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MV22005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Carriers for
Specs
Product Type IC Socket
View Details