Win Source Part Number: 1382318-IPS1-111-01-
Category: Connectors, Interconnects>Rectan
Series: Mini Mate® IPS1
Number of Positions: 22
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 775VAC, 1095VDC
Standard Package: 1 pcs
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: IPS1-111
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Samtec IPS1-111-01-S-D PCB Socket
CONN RCPT 22POS 0.1 GOLD PCB Product overview: IPS1-111-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-111-01-S-D can be used for catalog matching and distributor lookup.
.100 Mini Mate Isolated Power Connector
Bulk RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1382318-IPS1-111-01-S-D | 2088769 | 315-IPS1-111-01-S-D | IPS1-111-01-S-D | 51P3168 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Bulk Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through hole |