Samtec Inc. Pitch Spacing Samtec IPL1-110-01-S-D-RA-K.

Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 26AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
26AC0495
Pitch Spacing Samtec 26AC0495
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AC0495
Product Name Pitch Spacing Samtec
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details