CONN HEADER VERT 10POS 2.54MM
Board-To-Board Connector, IPL1 Series, Through Hole, Header, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
.100" MINI-POWER TERMINAL STRIP ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | IPL1-105-01-L-D-K | 69W9218 | 81AC8860 |
| Product Name | Headers, Male Pins | Board-To-Board Connector, Ipl1 Series, Through Hole, Header, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec | .100 Mini-Power Terminal Strip Rohs Compliant Samtec |
| Product Type | IC Headers; Header | IC Headers | |
| Mounting | Through-Hole; Solder; Through Hole | ||
| Voltage Rating | 675 to 954 volts |