CONN RCPT HSG 24POS 2.54MM Product overview: IPD1-12-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-12-D-K can be used for catalog matching and distributor lookup.
.100 Mini Mate Disc Wire Skt Housing
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Mini Mate® IPD1
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Number of Rows: 2
.100" Mini Mate Discrete Wire Socket Ho
.100" Mini Mate Discrete Wire Socket Ho
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-IPD1-12-D-K | IPD1-12-D-K | 1800435 | |
| Product Name | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings | Wire Housings & Plugs |
| Connector Type | Rectangular Connectors, Heavy Duty |