Samtec Inc. Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec IPD1-10-D-K-M

Description
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec - 24R2701 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec
24R2701
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec 24R2701
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24R2701
Product Name Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details