The .100" Mini-Power Cable Housing, part number 81AC8857, is designed for use with discrete wire cable components and is compliant with RoHS standards. It features keyed polarization for secure connections and is available in various configurations, including single and double row options. The housing accommodates wire gauges from 20 to 30 AWG, making it versatile for different applications. The product is compatible with specific tooling for assembly, including hand tools and mini applicators. Additionally, the plugs are molded in black for enhanced visibility against the white housing. This product is suitable for engineers seeking reliable and customizable cable housing solutions.
Manufacturer: Samtec Inc.
Win Source Part Number: 776859-IPD1-05-D-K
Series: Mini Mate IPD1
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: IPD1
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1053082210; IPD1-05-D;
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
CONN RCPT HSG 10POS 2.54MM Product overview: IPD1-05-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-05-D-K can be used for catalog matching and distributor lookup.
.100 Mini Mate Disc Wire Skt Housing
.100" MINI-POWER CABLE HOUSING ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 776859-IPD1-05-D-K | 319-IPD1-05-D-K | 1586127 | IPD1-05-D-K | 81AC8857 |
| Product Name | Rectangular Connectors - IPD1-05-D-K | Electronic Connector | Wire Housings & Plugs | Pin & Socket Connectors | .100" Mini-Power Cable Housing Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |