Samtec Inc. Connector, Header, 3Pos, 1Row, 4.19Mm; Pitch Spacing Samtec IPBT-103-H1-T-S-K

Description
CONNECTOR, HEADER, 3POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:3Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 3POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:3Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 4.19Mm; Pitch Spacing Samtec - 56AC5710 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 4.19Mm; Pitch Spacing Samtec
56AC5710
Connector, Header, 3Pos, 1Row, 4.19Mm; Pitch Spacing Samtec 56AC5710
CONNECTOR, HEADER, 3POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:3Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:3Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5710
Product Name Connector, Header, 3Pos, 1Row, 4.19Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
5+5 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details