Samtec Inc. Plug, 4.19Mm, Crimp, 4 Position; Product Range Samtec IPBD-04-S-M

Description
PLUG, 4.19MM, CRIMP, 4 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.19MM, CRIMP, 4 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.19Mm, Crimp, 4 Position; Product Range Samtec - 85T4838 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 4 Position; Product Range Samtec
85T4838
Plug, 4.19Mm, Crimp, 4 Position; Product Range Samtec 85T4838
PLUG, 4.19MM, CRIMP, 4 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 4 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T4838
Product Name Plug, 4.19Mm, Crimp, 4 Position; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details