Samtec Inc. Connector, Header, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IMD-12-T

Description
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4759
Connector, Header, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4759
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T4759
Product Name Connector, Header, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102972-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details