Samtec Inc. Cable Assembly, Rcpt, 2Cond, 300Mm, Blue; Connector To Connector Samtec IJ5C-02-0300-S-D-NUS-1 .

Description
CABLE ASSEMBLY, RCPT, 2COND, 300MM, BLUE; Connector to Connector:IsoRate Receptacle to IsoRate Receptacle; No. of Positions:2Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:4mm; Cable Pitch:-; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RCPT, 2COND, 300MM, BLUE; Connector to Connector:IsoRate Receptacle to IsoRate Receptacle; No. of Positions:2Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:4mm; Cable Pitch:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rcpt, 2Cond, 300Mm, Blue; Connector To Connector Samtec - 79X1423 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rcpt, 2Cond, 300Mm, Blue; Connector To Connector Samtec
79X1423
Cable Assembly, Rcpt, 2Cond, 300Mm, Blue; Connector To Connector Samtec 79X1423
CABLE ASSEMBLY, RCPT, 2COND, 300MM, BLUE; Connector to Connector:IsoRate Receptacle to IsoRate Receptacle; No. of Positions:2Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:4mm; Cable Pitch:-; RoHS Compliant: Yes

CABLE ASSEMBLY, RCPT, 2COND, 300MM, BLUE; Connector to Connector:IsoRate Receptacle to IsoRate Receptacle; No. of Positions:2Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:4mm; Cable Pitch:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79X1423
Product Name Cable Assembly, Rcpt, 2Cond, 300Mm, Blue; Connector To Connector Samtec
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers