Samtec Inc. Ribbon Cable IDSS-16-D-05.00-G

Description
Samtec IDSS-16-D-05.00-G Ribbon Cable
Request a Quote Datasheet
Description
Samtec IDSS-16-D-05.00-G Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2000191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2000191
Ribbon Cable 2000191
Samtec IDSS-16-D-05.00-G Ribbon Cable

Samtec IDSS-16-D-05.00-G Ribbon Cable

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
964503-IDSS-16-D-05.00-G
Cable Assemblies - Rectangular Cable Assemblies 964503-IDSS-16-D-05.00-G
Win Source Part Number: 964503-IDSS-16-D-05. 00-G Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: IDSS Number of Positions: 16 Color: Gray, Ribbon Connector Type: Socket to Socket Number of Rows: 1 Contact Finish: Gold Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1483353-1; 1483352-1; FFSD-05-S-06.00-01-N ; FFSD-05-S-12.00-01-N ; FFSD-05-S-02.00-01-N ; 1483351-1IDSS-16-D-0 5.00-G .; IDSS16D05.00G; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM9041,IDSS-16-D-05 .00-G-ND,Q7739096 Base Product Number: IDSS-16

Win Source Part Number: 964503-IDSS-16-D-05.00-G
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: IDSS
Number of Positions: 16
Color: Gray, Ribbon
Connector Type: Socket to Socket
Number of Rows: 1
Contact Finish: Gold
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 1483353-1; 1483352-1; FFSD-05-S-06.00-01-N; FFSD-05-S-12.00-01-N; FFSD-05-S-02.00-01-N; 1483351-1IDSS-16-D-05.00-G .; IDSS16D05.00G;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM9041,IDSS-16-D-05.00-G-ND,Q7739096
Base Product Number: IDSS-16

Buy Now Datasheet
Cable Assembly - 450-IDSS-16-D-05.00-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CABLE ASSEM .1" 16POS F-F 5" Product overview: IDSS-16-D-05.00-G from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSS-16-D-05.00- G can be used for catalog matching and distributor lookup.

CABLE ASSEM .1" 16POS F-F 5" Product overview: IDSS-16-D-05.00-G from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSS-16-D-05.00-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSS-16-D-05.00-G - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSS-16-D-05.00-G
Cable Assemblies - Rectangular Cable Assemblies IDSS-16-D-05.00-G
CABLE ASSEM .1" 16POS F-F 5"

CABLE ASSEM .1" 16POS F-F 5"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2000191 964503-IDSS-16-D-05.00-G 450-IDSS-16-D-05.00-G IDSS-16-D-05.00-G
Product Name Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Cable Length 0.4167 ft (1.27 dm) 0.4170 ft (1.27 dm) 0.4170 ft (1.27 dm)
Standards / Certifications RoHS RoHS
Cable Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers