The Cable Assembly, IDC Receptacle-Free End, 14P, 20" from Samtec features a 2.54 mm connector pitch and is designed for reliable connections in various applications. It utilizes 28 AWG stranded tinned copper wire and is available in both black glass-filled polyester and gray cable options. The assembly is RoHS compliant and operates within a temperature range of -20°C to +105°C for the rainbow cable and -40°C to +105°C for the gray cable. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. This product is suitable for applications requiring a compact and efficient connection solution.
CABLE ASSY, IDC RCPT-FREE END, 14P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68R4522 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 14P, 20; Connector To Connector Samtec |
| Cable Length | 1.67 ft (5.08 dm) |