Samtec Inc. Rectangular Cable Assemblies - IDSS-14-D-22.00-R IDSS-14-D-22.00-R

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1035483-IDSS-14-D-22 .00-R Number of Positions: 14 Color: Multiple, Ribbon Connector Type: Socket to Socket, Reversed Number of Rows: 1 Contact Finish: Gold Length: 1.83' (558.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1035483-IDSS-14-D-22 .00-R Number of Positions: 14 Color: Multiple, Ribbon Connector Type: Socket to Socket, Reversed Number of Rows: 1 Contact Finish: Gold Length: 1.83' (558.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - IDSS-14-D-22.00-R
1035483-IDSS-14-D-22.00-R
Rectangular Cable Assemblies - IDSS-14-D-22.00-R 1035483-IDSS-14-D-22.00-R
Manufacturer: Samtec Inc. Win Source Part Number: 1035483-IDSS-14-D-22 .00-R Number of Positions: 14 Color: Multiple, Ribbon Connector Type: Socket to Socket, Reversed Number of Rows: 1 Contact Finish: Gold Length: 1.83' (558.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1035483-IDSS-14-D-22.00-R
Number of Positions: 14
Color: Multiple, Ribbon
Connector Type: Socket to Socket, Reversed
Number of Rows: 1
Contact Finish: Gold
Length: 1.83' (558.80mm)
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
CABLE ASSEM 14POS Product overview: IDSS-14-D-22.00-R from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSS-14-D-22.00- R can be used for catalog matching and distributor lookup.

CABLE ASSEM 14POS Product overview: IDSS-14-D-22.00-R from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSS-14-D-22.00-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1035483-IDSS-14-D-22.00-R 450-IDSS-14-D-22.00-R
Product Name Rectangular Cable Assemblies - IDSS-14-D-22.00-R Cable Assembly
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details