Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec IDSS-14-D-10.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 10 inches (254 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for specific configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connector types, ensuring versatility in applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 10 inches (254 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for specific configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connector types, ensuring versatility in applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec - 28W2321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
28W2321
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec 28W2321
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28W2321
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details