Win Source Part Number: 1096027-IDSS-12-D-04
Category: Cable Assemblies>Rectangul
Series: IDSS
Number of Positions: 12
Color: Gray, Ribbon
Features: Position #12 Polarization
Connector Type: Socket to Socket
Number of Rows: 1
Contact Finish: Tin
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.100" (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: IDSS-12
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1096027-IDSS-12-D-04.00-P12-G |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies |