Samtec Inc. Cable Assy, Idc Rcpt-Free End, 6Pos, 6; Connector To Connector Samtec IDSS-06-S-06.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 6Pos, 6; Connector To Connector Samtec - 48T8234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 6Pos, 6; Connector To Connector Samtec
48T8234
Cable Assy, Idc Rcpt-Free End, 6Pos, 6; Connector To Connector Samtec 48T8234
CABLE ASSY, IDC RCPT-FREE END, 6POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 6POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48T8234
Product Name Cable Assy, Idc Rcpt-Free End, 6Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - 189-250139-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.97 ft (6 dm)
Connector Type NEMA 5-15P
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details