Samtec Inc. Cable Assy, 5P Idc Rcpt-Free End, 146Mm; Connector To Connector Samtec IDSS-05-S-05.75-T-ST4

Description
CABLE ASSY, 5P IDC RCPT-FREE END, 146MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:5.75"; Cable Length - Metric:146mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P IDC RCPT-FREE END, 146MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:5.75"; Cable Length - Metric:146mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Idc Rcpt-Free End, 146Mm; Connector To Connector Samtec - 56AC5693 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Idc Rcpt-Free End, 146Mm; Connector To Connector Samtec
56AC5693
Cable Assy, 5P Idc Rcpt-Free End, 146Mm; Connector To Connector Samtec 56AC5693
CABLE ASSY, 5P IDC RCPT-FREE END, 146MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:5.75"; Cable Length - Metric:146mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, 5P IDC RCPT-FREE END, 146MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:5.75"; Cable Length - Metric:146mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSS-05-S-05.75-T-ST4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSS-05-S-05.75-T-ST4
Cable Assemblies - Rectangular Cable Assemblies IDSS-05-S-05.75-T-ST4
CABLE ASSEM 5POS

CABLE ASSEM 5POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 56AC5693 IDSS-05-S-05.75-T-ST4
Product Name Cable Assy, 5P Idc Rcpt-Free End, 146Mm; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4790 ft (1.46 dm) 0.4790 ft (1.46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details