Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies IDSS-04-S-10.00-G

Description
INSULATION DISPLACEMENT SOCKET C
Datasheet
Description
INSULATION DISPLACEMENT SOCKET C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - IDSS-04-S-10.00-G - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSS-04-S-10.00-G
Cable Assemblies - Rectangular Cable Assemblies IDSS-04-S-10.00-G
INSULATION DISPLACEMENT SOCKET C

INSULATION DISPLACEMENT SOCKET C

Supplier's Site
Cable Assy, Idc Rcpt-Free End, 4Pos, 10; Connector To Connector Samtec - 60R0667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 10; Connector To Connector Samtec
60R0667
Cable Assy, Idc Rcpt-Free End, 4Pos, 10; Connector To Connector Samtec 60R0667
CABLE ASSY, IDC RCPT-FREE END, 4POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSS-04-S-10.00-G 60R0667
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Free End, 4Pos, 10; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details