Samtec Inc. Cable Assy, Idc Rcpt-Free End, 3Pos, 6; Connector To Connector Samtec IDSS-03-S-06.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 3POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 3POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 3Pos, 6; Connector To Connector Samtec - 51T4130 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 3Pos, 6; Connector To Connector Samtec
51T4130
Cable Assy, Idc Rcpt-Free End, 3Pos, 6; Connector To Connector Samtec 51T4130
CABLE ASSY, IDC RCPT-FREE END, 3POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 3POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51T4130
Product Name Cable Assy, Idc Rcpt-Free End, 3Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details