The Cable Assembly, IDC Receptacle to IDC Receptacle, features a 2-position configuration with a cable length of 12 inches (305 mm) and a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with several connector types, making it versatile for various applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 2POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25R1801 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 12; Connector Type A Samtec |
| Cable Length | 1 ft (3.05 dm) |