Samtec Inc. Cable, Idc Rcpt-Free End, 72Pos, 14; Connector To Connector Samtec IDSD-36-S-14.00-G

Description
CABLE, IDC RCPT-FREE END, 72POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 72POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 72Pos, 14; Connector To Connector Samtec - 18W6488 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 72Pos, 14; Connector To Connector Samtec
18W6488
Cable, Idc Rcpt-Free End, 72Pos, 14; Connector To Connector Samtec 18W6488
CABLE, IDC RCPT-FREE END, 72POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 72POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Positions; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6488
Product Name Cable, Idc Rcpt-Free End, 72Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details