Samtec Inc. Cable, Idc Rcpt-Free End, 72Pos, 12; Connector To Connector Samtec IDSD-36-S-12.00-G

Description
CABLE, IDC RCPT-FREE END, 72POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 72POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 72Pos, 12; Connector To Connector Samtec - 18W6486 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 72Pos, 12; Connector To Connector Samtec
18W6486
Cable, Idc Rcpt-Free End, 72Pos, 12; Connector To Connector Samtec 18W6486
CABLE, IDC RCPT-FREE END, 72POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 72POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6486
Product Name Cable, Idc Rcpt-Free End, 72Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details