Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 72Pos, 18; Connector To Connector Samtec IDSD-36-D-18.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 18; Connector To Connector Samtec - 18W6438 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 18; Connector To Connector Samtec
18W6438
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 18; Connector To Connector Samtec 18W6438
CABLE ASSY, IDC RCPT-RCPT, 72POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 72POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6438
Product Name Cable Assy, Idc Rcpt-Rcpt, 72Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details