Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 72Pos, 17; Connector To Connector Samtec IDSD-36-D-17.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 17"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 17"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 17; Connector To Connector Samtec - 18W6435 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 17; Connector To Connector Samtec
18W6435
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 17; Connector To Connector Samtec 18W6435
CABLE ASSY, IDC RCPT-RCPT, 72POS, 17"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 72POS, 17"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Positions; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6435
Product Name Cable Assy, Idc Rcpt-Rcpt, 72Pos, 17; Connector To Connector Samtec
Cable Length 1.42 ft (4.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6012A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details