Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 72Pos, 7; Connector To Connector Samtec IDSD-36-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 7; Connector To Connector Samtec - 18W6410 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 7; Connector To Connector Samtec
18W6410
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 7; Connector To Connector Samtec 18W6410
CABLE ASSY, IDC RCPT-RCPT, 72POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 72POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6410
Product Name Cable Assy, Idc Rcpt-Rcpt, 72Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6811A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details