Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 70Pos, 3; Connector To Connector Samtec IDSD-35-D-03.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 3; Connector To Connector Samtec - 18W6366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 3; Connector To Connector Samtec
18W6366
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 3; Connector To Connector Samtec 18W6366
CABLE ASSY, IDC RCPT-RCPT, 70POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 70POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6366
Product Name Cable Assy, Idc Rcpt-Rcpt, 70Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details